Targus ExpressCard Notebook Docking Station with Digital Video and Audio, Black, 396.4 g, 303.7 x 92.9 x 26.41 mm, ExpressCard TM slot., Windows XP/Vista
Targus ExpressCard Notebook Docking Station with Digital Video and Audio. Product colour: Black. Weight: 396.4 g. Dimensions (WxDxH): 303.7 x 92.9 x 26.41 mm, Minimum system requirements: ExpressCard TM slot., Compatible operating systems: Windows XP/Vista