Targus logo

Targus ACP45EU laptop dock/port replicator Wired USB 2.0 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166756
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Targus ACP45EU laptop dock/port replicator Wired USB 2.0 Black:

Targus ACP45EU, Wired, USB 2.0, 10,100 Mbit/s, Black, 310 mm, 80 mm

Long summary description Targus ACP45EU laptop dock/port replicator Wired USB 2.0 Black:

Targus ACP45EU. Connectivity technology: Wired, Host interface: USB 2.0. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black. Width: 310 mm, Depth: 80 mm, Height: 30 mm. Cables included: USB

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.