- Black molded polystyrene resin body. It depicts a customized Beetle with gaping fenders, triple auxiliary lights and a shortened rear end, plus metal-plated parts for headlights and handles, etc
- Classic stickers have a brand-new color scheme
- ABS space frame is molded in a dark gray
- Superlative cushioning and grip are provided by 130mm diameter, 58mm width lug pattern pin-spike tires on gold color plated wheels, cushioned by high-performance CVA oil dampers on front double wishbone and rear trailing arm suspension setups
- Efficient and durable universal shafts come with rubber boots
- Includes 540-type motor
Long product name Tamiya Monster Beetle 2015 Radio-Controlled (RC) model Monster truck Electric engine 1:10:
Monster Beetle 2015, 2WD
Short summary description Tamiya Monster Beetle 2015 Radio-Controlled (RC) model Monster truck Electric engine 1:10:
Tamiya Monster Beetle 2015, Monster truck, 1:10
Long summary description Tamiya Monster Beetle 2015 Radio-Controlled (RC) model Monster truck Electric engine 1:10:
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.