Tacx Genius Smart Magnetic bicycle trainer

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25311
Info modified on:
14 Mar 2024, 19:34:06
Long product name Tacx Genius Smart Magnetic bicycle trainer:

2000 W, 51 Nm, 150 N, ANT+ FE-C, Bluetooth Smart, 110-240 V

Short summary description Tacx Genius Smart Magnetic bicycle trainer:

Tacx Genius Smart, Black, Silver, Magnetic bicycle trainer

Long summary description Tacx Genius Smart Magnetic bicycle trainer:

Tacx Genius Smart. Product type: Magnetic bicycle trainer, Product colour: Black, Silver, Compatible wheel size (max): 73.7 cm (29"). Width: 565 mm, Depth: 410 mm, Height: 245 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.