T1A logo

T1A Lenovo ThinkPad T430 Refurbished Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 10 Pro Nordic Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11210
Info modified on:
17 Mar 2025, 14:24:46
End of life date:
01 Jan 2025
Short summary description T1A Lenovo ThinkPad T430 Refurbished Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 10 Pro Nordic Black:

T1A Lenovo ThinkPad T430 Refurbished, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description T1A Lenovo ThinkPad T430 Refurbished Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 10 Pro Nordic Black:

T1A Lenovo ThinkPad T430 Refurbished. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.