T1A logo

T1A HP EliteBook 8470p Refurbished Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 120 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Italian Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10425
Info modified on:
30 Jan 2025, 19:24:21
End of life date:
01 Jan 2025
Short summary description T1A HP EliteBook 8470p Refurbished Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 120 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Italian Silver:

T1A HP EliteBook 8470p Refurbished, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 120 GB

Long summary description T1A HP EliteBook 8470p Refurbished Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 120 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Italian Silver:

T1A HP EliteBook 8470p Refurbished. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 120 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.