T1A logo

T1A Lenovo ThinkCentre M700q Refurbished Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85045
Info modified on:
20 Jan 2025, 14:55:17
End of life date:
01 Jan 2025
Short summary description T1A Lenovo ThinkCentre M700q Refurbished Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

T1A Lenovo ThinkCentre M700q Refurbished, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 128 GB, Windows 10 Pro

Long summary description T1A Lenovo ThinkCentre M700q Refurbished Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

T1A Lenovo ThinkCentre M700q Refurbished. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.