Sylvanian Families logo

Sylvanian Families Cycling with Mother

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66039
Info modified on:
26 Mar 2024, 10:25:40
End of life date:
09 Jan 2022
Short summary description Sylvanian Families Cycling with Mother:

Sylvanian Families Cycling with Mother, 3 yr(s), Assorted colours, Polystyrene, Plastic, Acrylonitrile butadiene styrene (ABS)

Long summary description Sylvanian Families Cycling with Mother:

Sylvanian Families Cycling with Mother. Recommended age (min): 3 yr(s), Recommended age (max): 99 yr(s), Maximum number of players: 1, Product colour: Assorted colours, Material: Polystyrene, Plastic, Acrylonitrile butadiene styrene (ABS)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.