Sveon logo

Sveon STV40 video capturing device Internal USB 2.0

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69940
Info modified on:
14 Mar 2024, 18:28:06
Short summary description Sveon STV40 video capturing device Internal USB 2.0:

Sveon STV40, USB 2.0, NTSC, PAL, 25 fps, 30 fps, 720 x 576 pixels, 720 x 480 pixels

Long summary description Sveon STV40 video capturing device Internal USB 2.0:

Sveon STV40. Host interface: USB 2.0. Analog signal format system: NTSC, PAL, Video capturing speed (PAL): 25 fps, Video capturing speed (NTSC): 30 fps. Power supply type: USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 28.4 mm, Depth: 69.4 mm, Height: 9.7 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.