Sushi logo

Sushi Laptop sleeve size 13"-14" Titanium Silver 35.6 cm (14") Sleeve case

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4967
Info modified on:
19 Nov 2020, 13:37:08
Long product name Sushi Laptop sleeve size 13"-14" Titanium Silver 35.6 cm (14") Sleeve case:

Laptop sleeve size 13"-14" Titanium Silver

Short summary description Sushi Laptop sleeve size 13"-14" Titanium Silver 35.6 cm (14") Sleeve case:

Sushi Laptop sleeve size 13"-14" Titanium Silver, Sleeve case, 35.6 cm (14")

Long summary description Sushi Laptop sleeve size 13"-14" Titanium Silver 35.6 cm (14") Sleeve case:

Sushi Laptop sleeve size 13"-14" Titanium Silver. Case type: Sleeve case, Maximum screen size: 35.6 cm (14")

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.