Summertime Shovel Display, 36.8 kg, 1377 mm, 640 mm, 245 mm, Germany, 1 pc(s)
Summertime Shovel Display. Package weight: 36.8 kg, Package depth: 1377 mm, Package width: 640 mm. Country of origin: Germany, Products per shipping (inner) case: 1 pc(s), Shipping (inner) case length: 137.7 cm