StarTech.com 6.5' (2m) Cable Management Sleeve - Flexible Coiled Cable Wrap - 1.0-1.5" dia. Expandable Sleeve - Polyester Cord Manager/Protector/Concealer - Black Trimmable Cable Organizer, Cable sleeve, Nylon, Polyester, Black
StarTech.com 6.5' (2m) Cable Management Sleeve - Flexible Coiled Cable Wrap - 1.0-1.5" dia. Expandable Sleeve - Polyester Cord Manager/Protector/Concealer - Black Trimmable Cable Organizer. Type: Cable sleeve, Product colour: Black, Material: Nylon, Polyester. Length: 2000 mm, Width: 25 mm, Height: 25 mm. Package width: 254 mm, Package depth: 327 mm, Package height: 26 mm. Quantity per pack: 1 pc(s). Master (outer) case width: 532 mm, Master (outer) case length: 520 mm, Master (outer) case height: 250 mm