StarTech.com logo

StarTech.com 3x1 HDCP Compliant HDMI Switcher

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27604
Info modified on:
19 Aug 2019, 11:50:06
Short summary description StarTech.com 3x1 HDCP Compliant HDMI Switcher:

StarTech.com 3x1 HDCP Compliant HDMI Switcher, HDMI, HDMI, 3xHDMI Female (in) / 1xHDMI Female (out), 1600 x 1200 pixels, 25 x 20 x 105 mm

Long summary description StarTech.com 3x1 HDCP Compliant HDMI Switcher:

StarTech.com 3x1 HDCP Compliant HDMI Switcher. Video port type: HDMI, Video out: HDMI, Connector(s): 3xHDMI Female (in) / 1xHDMI Female (out). Maximum resolution: 1600 x 1200 pixels. Dimensions (WxDxH): 25 x 20 x 105 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.