StarTech.com logo

StarTech.com USB 2.0 Fax Modem - 56K External Hardware Dial Up V.92 Modem/ Dongle/Adapter - Computer/Laptop Fax Modem - USB to Telephone Jack - USB Data Modem - Network Fax/CMR/POS

Data-sheet quality:
created/standardized by Icecat
Product views:
273609
Info modified on:
27 Dec 2024, 10:16:57
Short summary description StarTech.com USB 2.0 Fax Modem - 56K External Hardware Dial Up V.92 Modem/ Dongle/Adapter - Computer/Laptop Fax Modem - USB to Telephone Jack - USB Data Modem - Network Fax/CMR/POS:

StarTech.com USB 2.0 Fax Modem - 56K External Hardware Dial Up V.92 Modem/ Dongle/Adapter - Computer/Laptop Fax Modem - USB to Telephone Jack - USB Data Modem - Network Fax/CMR/POS, 56 Kbit/s, USB 2.0, Conexant - CX93010-21Z, 56 Kbps Down, 36.6 Kbps Up, 14.4 Kbps Fax, 0.036 Mbit/s, 0.056 Mbit/s

Long summary description StarTech.com USB 2.0 Fax Modem - 56K External Hardware Dial Up V.92 Modem/ Dongle/Adapter - Computer/Laptop Fax Modem - USB to Telephone Jack - USB Data Modem - Network Fax/CMR/POS:

StarTech.com USB 2.0 Fax Modem - 56K External Hardware Dial Up V.92 Modem/ Dongle/Adapter - Computer/Laptop Fax Modem - USB to Telephone Jack - USB Data Modem - Network Fax/CMR/POS. Modem speed: 56 Kbit/s, Interface: USB 2.0, Chipset: Conexant - CX93010-21Z. Supported data transfer rates: 56 Kbps Down, 36.6 Kbps Up, 14.4 Kbps Fax, Upstream data rate: 0.036 Mbit/s, Downstream data rate: 0.056 Mbit/s. LED indicators: Data. Compatible operating systems: - Windows 7, 8, 8.1, 10 - Windows Server 2008 R2, 2012 R2, 2016, 2019 - Mac OS 10.9 to 10.10 -.... Compliance certificates: RoHS, CE, Federal Communications Commission (FCC), REACH, Trade Agreements Act (TAA), Certification: CE, FCC, RoHS, REACH, TAA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.