StarTech.com logo

StarTech.com USB 3.0 to DisplayPort Adapter - DisplayLink Certified - 4K 30Hz

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
319382
Info modified on:
06 Sept 2024, 14:33:22
Short summary description StarTech.com USB 3.0 to DisplayPort Adapter - DisplayLink Certified - 4K 30Hz:

StarTech.com USB 3.0 to DisplayPort Adapter - DisplayLink Certified - 4K 30Hz, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, DisplayPort output, 3840 x 2160 pixels

Long summary description StarTech.com USB 3.0 to DisplayPort Adapter - DisplayLink Certified - 4K 30Hz:

StarTech.com USB 3.0 to DisplayPort Adapter - DisplayLink Certified - 4K 30Hz. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product colour: Black, Housing material: Plastic. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave,..., Linux operating systems supported: Ubuntu 18.04 LTS, Ubuntu 20.04 LTS, Ubuntu 22.04. Width: 45 mm, Depth: 90 mm, Height: 15 mm. Package type: Box, Package width: 144 mm, Package depth: 211 mm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.