StarTech.com logo

StarTech.com Dual 4K Monitor Mini Thunderbolt 3 Dock with DisplayPort - Mac & Windows Docking Station - Discontinued, Limited Stock, & Replaced by TB3DKM2DPL (TB3DKM2DP)

Data-sheet quality:
created/standardized by Icecat
Product views:
142171
Info modified on:
10 Aug 2024, 11:16:43
Short summary description StarTech.com Dual 4K Monitor Mini Thunderbolt 3 Dock with DisplayPort - Mac & Windows Docking Station - Discontinued, Limited Stock, & Replaced by TB3DKM2DPL (TB3DKM2DP):

StarTech.com Dual 4K Monitor Mini Thunderbolt 3 Dock with DisplayPort - Mac & Windows Docking Station - Discontinued, Limited Stock, & Replaced by TB3DKM2DPL (TB3DKM2DP), Wired, Thunderbolt 3, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black, 40 Gbit/s

Long summary description StarTech.com Dual 4K Monitor Mini Thunderbolt 3 Dock with DisplayPort - Mac & Windows Docking Station - Discontinued, Limited Stock, & Replaced by TB3DKM2DPL (TB3DKM2DP):

StarTech.com Dual 4K Monitor Mini Thunderbolt 3 Dock with DisplayPort - Mac & Windows Docking Station - Discontinued, Limited Stock, & Replaced by TB3DKM2DPL (TB3DKM2DP). Connectivity technology: Wired, Host interface: Thunderbolt 3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Data transfer rate: 40 Gbit/s, Maximum digital resolution: 5120 x 2880 pixels. Power source type: USB. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 13.0 Ventura

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.