StarTech.com logo

StarTech.com KM Switch Cable with File Transfer - USB 3.0

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128106
Info modified on:
10 Aug 2024, 09:42:46
Short summary description StarTech.com KM Switch Cable with File Transfer - USB 3.0:

StarTech.com KM Switch Cable with File Transfer - USB 3.0, Black

Long summary description StarTech.com KM Switch Cable with File Transfer - USB 3.0:

StarTech.com KM Switch Cable with File Transfer - USB 3.0. Keyboard port type: USB, Mouse port type: USB, Video port type: USB. Number of users: 1 user(s). Product colour: Black, Housing material: Plastic, Cable length: 1.5 m. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,.... Compliance certificates: RoHS

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.