StarTech.com logo

StarTech.com 2-Port PCI Express 10GBase-T Ethernet Network Card - with Intel X540 Chip

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242823
Info modified on:
06 Sept 2024, 14:33:03
Short summary description StarTech.com 2-Port PCI Express 10GBase-T Ethernet Network Card - with Intel X540 Chip:

StarTech.com 2-Port PCI Express 10GBase-T Ethernet Network Card - with Intel X540 Chip, Internal, Wired, PCI Express, Ethernet, 20000 Mbit/s, Black, Stainless steel

Long summary description StarTech.com 2-Port PCI Express 10GBase-T Ethernet Network Card - with Intel X540 Chip:

StarTech.com 2-Port PCI Express 10GBase-T Ethernet Network Card - with Intel X540 Chip. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 20000 Mbit/s. Product colour: Black, Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.