StarTech.com 1-Port 10G Ethernet Network Card - PCI Express - Intel X550-AT Chip, Internal, Wired, PCI Express, Ethernet, 20000 Mbit/s
StarTech.com 1-Port 10G Ethernet Network Card - PCI Express - Intel X550-AT Chip. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 20000 Mbit/s