StarTech.com logo

StarTech.com 5U Vertical Wall Mount Rack - 19in Low Profile Open Wall Mounting Bracket - Network/Server Room/Data/AV/IT/Patch Panel/Communication/Computer Equipment - w/ Cage Nuts/Screws

Data-sheet quality:
created/standardized by Icecat
Product views:
112741
Info modified on:
06 Sept 2024, 14:32:34
Short summary description StarTech.com 5U Vertical Wall Mount Rack - 19in Low Profile Open Wall Mounting Bracket - Network/Server Room/Data/AV/IT/Patch Panel/Communication/Computer Equipment - w/ Cage Nuts/Screws:

StarTech.com 5U Vertical Wall Mount Rack - 19in Low Profile Open Wall Mounting Bracket - Network/Server Room/Data/AV/IT/Patch Panel/Communication/Computer Equipment - w/ Cage Nuts/Screws, Wall mounted rack, 5U, 90 kg, 1.4 kg, Black

Long summary description StarTech.com 5U Vertical Wall Mount Rack - 19in Low Profile Open Wall Mounting Bracket - Network/Server Room/Data/AV/IT/Patch Panel/Communication/Computer Equipment - w/ Cage Nuts/Screws:

StarTech.com 5U Vertical Wall Mount Rack - 19in Low Profile Open Wall Mounting Bracket - Network/Server Room/Data/AV/IT/Patch Panel/Communication/Computer Equipment - w/ Cage Nuts/Screws. Type: Wall mounted rack, Rack capacity: 5U, Maximum weight capacity: 90 kg. Weight: 1.4 kg. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.