StarTech.com logo

StarTech.com 5-Port USB PCIe Card, USB 3.2 10Gbps, PCI Express Card with 4x USB-C Ports, 1x USB-A Internal Port, USB PCIe Controller Card, Windows/macOS/Linux

Data-sheet quality:
created/standardized by Icecat
Product views:
51457
Info modified on:
26 Feb 2025, 19:10:12
Short summary description StarTech.com 5-Port USB PCIe Card, USB 3.2 10Gbps, PCI Express Card with 4x USB-C Ports, 1x USB-A Internal Port, USB PCIe Controller Card, Windows/macOS/Linux:

StarTech.com 5-Port USB PCIe Card, USB 3.2 10Gbps, PCI Express Card with 4x USB-C Ports, 1x USB-A Internal Port, USB PCIe Controller Card, Windows/macOS/Linux, PCIe, USB Type-C, Full-height / Low-profile, PCI 3.0, SATA 15-pin, Black

Long summary description StarTech.com 5-Port USB PCIe Card, USB 3.2 10Gbps, PCI Express Card with 4x USB-C Ports, 1x USB-A Internal Port, USB PCIe Controller Card, Windows/macOS/Linux:

StarTech.com 5-Port USB PCIe Card, USB 3.2 10Gbps, PCI Express Card with 4x USB-C Ports, 1x USB-A Internal Port, USB PCIe Controller Card, Windows/macOS/Linux. Host interface: PCIe, Output interface: USB Type-C, Expansion card form factor: Full-height / Low-profile. Product colour: Black. Chipset: ASMEDIA - ASM3142, VIA LABS - VL822. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur,..., Server operating systems supported: Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019. Width: 121 mm, Depth: 122 mm, Height: 22 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.