StarTech.com logo

StarTech.com 50 ft 15m Plenum-Rated Coax High Resolution Monitor / Projector VGA Cable - HD15 to HD15 M/M

Data-sheet quality:
created/standardized by Icecat
Product views:
52757
Info modified on:
10 Aug 2024, 09:44:04
Short summary description StarTech.com 50 ft 15m Plenum-Rated Coax High Resolution Monitor / Projector VGA Cable - HD15 to HD15 M/M:

StarTech.com 50 ft 15m Plenum-Rated Coax High Resolution Monitor / Projector VGA Cable - HD15 to HD15 M/M, 15.2 m, VGA (D-Sub), VGA (D-Sub), Black, 1920 x 1200 pixels, Nickel

Long summary description StarTech.com 50 ft 15m Plenum-Rated Coax High Resolution Monitor / Projector VGA Cable - HD15 to HD15 M/M:

StarTech.com 50 ft 15m Plenum-Rated Coax High Resolution Monitor / Projector VGA Cable - HD15 to HD15 M/M. Cable length: 15.2 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Compliance certificates: RoHS. Weight: 685 g. Quantity per pack: 1 pc(s), Package width: 350 mm, Package depth: 460 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.