StarTech.com HPE JD094A Compatible SFP+ Module - 10GBASE-LR - 10GbE Single Mode Fiber Optic Transceiver - 10GE Gigabit Ethernet SFP+ - LC 10km - 1310nm - DDM HPE 5900, 12500, 5500, Fiber optic, 10000 Mbit/s, SFP+, LC, LR, 10000 m
StarTech.com HPE JD094A Compatible SFP+ Module - 10GBASE-LR - 10GbE Single Mode Fiber Optic Transceiver - 10GE Gigabit Ethernet SFP+ - LC 10km - 1310nm - DDM HPE 5900, 12500, 5500. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Mean time between failures (MTBF): 1386624697 h, Brand compatibility: HP. Power consumption (typical): 1.3 W. Width: 58.4 mm, Depth: 13.9 mm, Height: 13.7 mm. Quantity per pack: 1 pc(s)