StarTech.com logo

StarTech.com JD092A-ST network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
96913
Info modified on:
15 Oct 2024, 09:57:07
Short summary description StarTech.com JD092A-ST network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

StarTech.com JD092A-ST, Fiber optic, 10000 Mbit/s, SFP+, LC, SR, 300 m

Long summary description StarTech.com JD092A-ST network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

StarTech.com JD092A-ST. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Mean time between failures (MTBF): 498745585 h, Brand compatibility: HP. Power consumption (typical): 1.3 W. Certification: CE, FCC, UR. Width: 58.4 mm, Depth: 13.9 mm, Height: 13.7 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.