StarTech.com logo

StarTech.com 1 Port ISA RS232 Serial Adapter Card with 16550 UART

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44251
Info modified on:
03 Sept 2018, 05:38:53
Short summary description StarTech.com 1 Port ISA RS232 Serial Adapter Card with 16550 UART:

StarTech.com 1 Port ISA RS232 Serial Adapter Card with 16550 UART, ISA, 0.46 Mbit/s, Wired, 128 x 70, 1 - DB9 Male

Long summary description StarTech.com 1 Port ISA RS232 Serial Adapter Card with 16550 UART:

StarTech.com 1 Port ISA RS232 Serial Adapter Card with 16550 UART. Host interface: ISA. Data transfer rate: 0.46 Mbit/s, Connectivity technology: Wired, Dimensions (WxDxH): 128 x 70

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.