StarTech.com 2m Slim HDMI Cable w/ Low Profile Metal Connectors - 4K High Speed HDMI Cable w/ Ethernet - 4K 30Hz UHD HDMI Cord - 10.2 Gbps - HDMI 1.4 Video / Display Cable 36AWG - HDCP 1.5, 2 m, HDMI Type A (Standard), HDMI Type A (Standard), Black
StarTech.com 2m Slim HDMI Cable w/ Low Profile Metal Connectors - 4K High Speed HDMI Cable w/ Ethernet - 4K 30Hz UHD HDMI Cord - 10.2 Gbps - HDMI 1.4 Video / Display Cable 36AWG - HDCP 1.5. Cable length: 2 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Product colour: Black