StarTech.com logo

StarTech.com 4 ft Retractable High Speed HDMI Cable with Ethernet - HDMI to HDMI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122504
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com 4 ft Retractable High Speed HDMI Cable with Ethernet - HDMI to HDMI:

StarTech.com 4 ft Retractable High Speed HDMI Cable with Ethernet - HDMI to HDMI, 1.22 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description StarTech.com 4 ft Retractable High Speed HDMI Cable with Ethernet - HDMI to HDMI:

StarTech.com 4 ft Retractable High Speed HDMI Cable with Ethernet - HDMI to HDMI. Cable length: 1.22 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.