StarTech.com HDMI to HDMI Adapter, High Speed HDMI to HDMI Connector, 4K 30Hz HDMI to HDMI Coupler, HDMI to HDMI Converter, HDMI Female to HDMI Female Adapter, HDMI, HDMI, Black
StarTech.com HDMI to HDMI Adapter, High Speed HDMI to HDMI Connector, 4K 30Hz HDMI to HDMI Coupler, HDMI to HDMI Converter, HDMI Female to HDMI Female Adapter. Connector 1: HDMI, Connector 2: HDMI. Product colour: Black