StarTech.com logo

StarTech.com 85x70x50mm Socket 478 CPU Cooler Fan with Heatsink & TX3 Connector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272679
Info modified on:
31 Dec 2024, 16:16:39
Short summary description StarTech.com 85x70x50mm Socket 478 CPU Cooler Fan with Heatsink & TX3 Connector:

StarTech.com 85x70x50mm Socket 478 CPU Cooler Fan with Heatsink & TX3 Connector, Cooler, 6 cm, 4800 RPM, Black

Long summary description StarTech.com 85x70x50mm Socket 478 CPU Cooler Fan with Heatsink & TX3 Connector:

StarTech.com 85x70x50mm Socket 478 CPU Cooler Fan with Heatsink & TX3 Connector. Type: Cooler, Fan diameter: 6 cm, Rotational speed (max): 4800 RPM. Voltage: 12 V. Width: 69 mm, Depth: 83 mm, Height: 50 mm. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.