StarTech.com logo

StarTech.com Gigabit Ethernet Copper-to-Fiber Media Converter - SM LC - 20 km

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217348
Info modified on:
06 Sept 2024, 14:31:27
Short summary description StarTech.com Gigabit Ethernet Copper-to-Fiber Media Converter - SM LC - 20 km:

StarTech.com Gigabit Ethernet Copper-to-Fiber Media Converter - SM LC - 20 km, 2000 Mbit/s, 1000Base-T, 1000Base-LX, IEEE 802.3ab, IEEE 802.3z, Gigabit Ethernet, 10,100,1000 Mbit/s

Long summary description StarTech.com Gigabit Ethernet Copper-to-Fiber Media Converter - SM LC - 20 km:

StarTech.com Gigabit Ethernet Copper-to-Fiber Media Converter - SM LC - 20 km. Maximum data transfer rate: 2000 Mbit/s, Converter input interface: 1000Base-T, Converter output interface: 1000Base-LX. Maximum transfer distance: 20000 m, Wavelength: 1310 nm, Fiber mode structure: Single-mode. LED indicators: Link, Power, Product colour: Black, Housing material: Plastic, Steel. Fiber optic connector: LC, Connectivity technology: Wired. Input voltage: 100 - 240 V, Input current: 0.48 A, Output voltage: 12 V

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.