StarTech.com logo

StarTech.com 2 Port ExpressCard 54mm eSATA II Controller Adapter Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78841
Info modified on:
21 Oct 2022, 10:32:10
Short summary description StarTech.com 2 Port ExpressCard 54mm eSATA II Controller Adapter Card:

StarTech.com 2 Port ExpressCard 54mm eSATA II Controller Adapter Card, ExpressCard, Multicolour, ROHS, CE, Silicon Image SIl3132, 59.5 mm, 113 mm

Long summary description StarTech.com 2 Port ExpressCard 54mm eSATA II Controller Adapter Card:

StarTech.com 2 Port ExpressCard 54mm eSATA II Controller Adapter Card. Host interface: ExpressCard. Product colour: Multicolour, Certification: ROHS, CE. Chipset: Silicon Image SIl3132. Width: 59.5 mm, Depth: 113 mm, Height: 16 mm. Data transfer rate: 3000 Mbit/s, Connectivity technology: Wireless, Compatible operating systems: Windows XP, Vista

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.