StarTech.com logo

StarTech.com 3m DVI-D Dual Link Monitor Extension Cable - M/F

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24782
Info modified on:
10 Aug 2024, 09:58:02
Short summary description StarTech.com 3m DVI-D Dual Link Monitor Extension Cable - M/F:

StarTech.com 3m DVI-D Dual Link Monitor Extension Cable - M/F, 3 m, DVI-D, DVI-D, Male, Female, Black, White

Long summary description StarTech.com 3m DVI-D Dual Link Monitor Extension Cable - M/F:

StarTech.com 3m DVI-D Dual Link Monitor Extension Cable - M/F. Cable length: 3 m, Connector 1: DVI-D, Connector 2: DVI-D. Compliance certificates: RoHS. Weight: 400 g. Quantity per pack: 1 pc(s), Package width: 136 mm, Package depth: 372 mm. Package length: 37.2 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.