StarTech.com logo

StarTech.com Manual 4-to-1 KVM switch

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13094
Info modified on:
04 Apr 2019, 07:16:40
Short summary description StarTech.com Manual 4-to-1 KVM switch:

StarTech.com Manual 4-to-1 KVM Switch, 690 g, Wired, 150 x 120 x 70 mm, 6 MiniDIN, HD DB15, PS/2

Long summary description StarTech.com Manual 4-to-1 KVM switch:

StarTech.com Manual 4-to-1 KVM Switch. Package weight: 690 g. Connectivity technology: Wired, Dimensions (WxDxH): 150 x 120 x 70 mm, I/O ports: 6 MiniDIN, HD DB15, PS/2

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.