StarTech.com logo

StarTech.com Conference Table Cable Management Box - Table Top - Conference Room AV - Conference Table Connectivity Box

Data-sheet quality:
created/standardized by Icecat
Product views:
162405
Info modified on:
06 Sept 2024, 14:31:03
Short summary description StarTech.com Conference Table Cable Management Box - Table Top - Conference Room AV - Conference Table Connectivity Box:

StarTech.com Conference Table Cable Management Box - Table Top - Conference Room AV - Conference Table Connectivity Box, Cable box, Desk, Aluminium, Steel, Black

Long summary description StarTech.com Conference Table Cable Management Box - Table Top - Conference Room AV - Conference Table Connectivity Box:

StarTech.com Conference Table Cable Management Box - Table Top - Conference Room AV - Conference Table Connectivity Box. Type: Cable box, Purpose: Desk, Product colour: Black. Width: 145 mm, Depth: 147 mm, Height: 91 mm. Package width: 180 mm, Package depth: 180 mm, Package height: 120 mm. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.