STABILO logo

STABILO CarbOthello Blue 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28112
Info modified on:
19 Dec 2024, 11:22:34
Short summary description STABILO CarbOthello Blue 1 pc(s):

STABILO CarbOthello, Blue, 1 pc(s)

Long summary description STABILO CarbOthello Blue 1 pc(s):

STABILO CarbOthello. Type: Pastel pencil, Quantity per pack: 1 pc(s), Writing colours: Blue. Length: 175 mm, Diameter: 7 mm. Package width: 7 mm, Package height: 7 mm, Package depth: 175 mm. Country of origin: Czech Republic

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.