Spirella 7610583163936 trash can 5 L Round Steel Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3010
Info modified on:
23 Dec 2022, 11:04:09
Short summary description Spirella 7610583163936 trash can 5 L Round Steel Blue:

Spirella 7610583163936, 5 L, Round, Steel, Blue, Pedal, 19 cm

Long summary description Spirella 7610583163936 trash can 5 L Round Steel Blue:

Spirella 7610583163936. Capacity: 5 L, Form factor: Round, Housing material: Steel. Diameter: 19 cm, Height: 300 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.