Spin Master logo

Purse Pets , Keepin’ It Clutch Dazzling Diva Puppy Pet Toy and Wristlet Purse with Light up Rainbow Eyes, Kids Toys for Girls Ages 4 and up

Data-sheet quality:
created/standardized by Icecat
Product views:
44752
Info modified on:
18 Jul 2025, 11:39:04
Short summary description Purse Pets , Keepin’ It Clutch Dazzling Diva Puppy Pet Toy and Wristlet Purse with Light up Rainbow Eyes, Kids Toys for Girls Ages 4 and up:

Purse Pets , Keepin’ It Clutch Dazzling Diva Puppy Pet Toy and Wristlet Purse with Light up Rainbow Eyes, Kids Toys for Girls Ages 4 and up, Girl, Clutch bag, Vietnam, Fuchsia, Pink, Image, Pink

Long summary description Purse Pets , Keepin’ It Clutch Dazzling Diva Puppy Pet Toy and Wristlet Purse with Light up Rainbow Eyes, Kids Toys for Girls Ages 4 and up:

Purse Pets , Keepin’ It Clutch Dazzling Diva Puppy Pet Toy and Wristlet Purse with Light up Rainbow Eyes, Kids Toys for Girls Ages 4 and up. Recommended gender: Girl, Handbag/shoulder bag type: Clutch bag, Country of origin: Vietnam. Product main colour: Fuchsia, Pink, Coloration: Image, Strap colour: Pink. Width: 178 mm, Depth: 45 mm, Weight: 150 g. Certification: CE. Package width: 177.8 mm, Package depth: 44.5 mm, Package height: 184.2 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.