Spin Master logo

Purse Pets , Glamicorn Unicorn Interactive Purse Pet with Over 25 Sounds and Reactions, Kids Toys for Girls Ages 5 and up

Data-sheet quality:
created/standardized by Icecat
Product views:
18663
Info modified on:
09 Apr 2025, 15:54:25
Short summary description Purse Pets , Glamicorn Unicorn Interactive Purse Pet with Over 25 Sounds and Reactions, Kids Toys for Girls Ages 5 and up:

Purse Pets , Glamicorn Unicorn Interactive Purse Pet with Over 25 Sounds and Reactions, Kids Toys for Girls Ages 5 and up, Boy/Girl, Cross body bag, Zipper, Pink, Image, Pink

Long summary description Purse Pets , Glamicorn Unicorn Interactive Purse Pet with Over 25 Sounds and Reactions, Kids Toys for Girls Ages 5 and up:

Purse Pets , Glamicorn Unicorn Interactive Purse Pet with Over 25 Sounds and Reactions, Kids Toys for Girls Ages 5 and up. Recommended gender: Boy/Girl, Handbag/shoulder bag type: Cross body bag, Closure type: Zipper. Product main colour: Pink, Coloration: Image, Handle colour: Pink. Package width: 206.5 mm, Package depth: 73.2 mm, Package height: 203.2 mm. Recommended age (min): 5 yr(s), Recommended age (max): 12 yr(s), Battery type: AAA. Master (outer) case volume: 584000 cm³, Master (outer) case width: 320.8 mm, Master (outer) case length: 228.6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.