Spin Master logo

Monster Jam , Official Grave Digger Remote Control Monster Truck, 1:10 Scale, with lights and sounds, for Ages 4 and Up

Data-sheet quality:
created/standardized by Icecat
Product views:
9960
Info modified on:
21 Feb 2024, 04:56:37
Short summary description Monster Jam , Official Grave Digger Remote Control Monster Truck, 1:10 Scale, with lights and sounds, for Ages 4 and Up:

Monster Jam , Official Grave Digger Remote Control Monster Truck, 1:10 Scale, with lights and sounds, for Ages 4 and Up, Monster truck, 1:10, 4 yr(s)

Long summary description Monster Jam , Official Grave Digger Remote Control Monster Truck, 1:10 Scale, with lights and sounds, for Ages 4 and Up:

Monster Jam , Official Grave Digger Remote Control Monster Truck, 1:10 Scale, with lights and sounds, for Ages 4 and Up. Product type: Monster truck, Scale: 1:10, Engine type: Electric engine, Recommended age (min): 4 yr(s). Number of batteries supported: 2

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.