location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Tele Conversion Lens VCL-HG2037Y কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tele Conversion Lens VCL-HG2037Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCL-HG2037Y show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
ক্যামেরার লেন্সসমূহ Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:31:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Tele Conversion Lens VCL-HG2037Y কালো:
This short summary of the Sony Tele Conversion Lens VCL-HG2037Y কালো data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Tele Conversion Lens VCL-HG2037Y, কালো, 380 g, x2.0, 81 x 81 x 66 mm

Long summary description Sony Tele Conversion Lens VCL-HG2037Y কালো:
This is an auto-generated long summary of Sony Tele Conversion Lens VCL-HG2037Y কালো based on the first three specs of the first five spec groups.

Sony Tele Conversion Lens VCL-HG2037Y. পণ্যের রং: কালো. ওজন: 380 g. বর্ধিত করা: x2.0, মাত্রা (WxDxH): 81 x 81 x 66 mm

ডিজাইন
পণ্যের রং
কালো
ওজন ও আকারসমূহ
ওজন
380 g
অন্যান্য বৈশিষ্ট্যসমূহ
বর্ধিত করা
x2.0
মাত্রা (WxDxH)
81 x 81 x 66 mm