location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-SR12E ক্যামকর্ডার 10 MP CMOS কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-SR12E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-SR12E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
ক্যামকর্ডারসমূহ Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-SR12E ক্যামকর্ডার 10 MP CMOS কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 MP CMOS 25,4 / 3,1 mm (1 / 3.1") কালো
  • - অপটিকাল জুম: 12x ডিজিটাল জুম: 150x
  • - অভ্যন্তরীণ স্টোরেজ ক্ষমতা: 120 GB
  • - অন্তর্নিহিত ফ্ল্যাশ
  • - LCD 8,13 cm (3.2")
  • - বিল্ট-ইন মাইক্রোফোন বিল্ট-ইন স্পিকার(সমূহ)
  • - পিক্টব্রিজ HDMI
More>>>
Short summary description Sony HDR-SR12E ক্যামকর্ডার 10 MP CMOS কালো:
This short summary of the Sony HDR-SR12E ক্যামকর্ডার 10 MP CMOS কালো data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-SR12E, 10 MP, CMOS, 25,4 / 3,1 mm (1 / 3.1"), 120 GB, 8,13 cm (3.2"), LCD

Long summary description Sony HDR-SR12E ক্যামকর্ডার 10 MP CMOS কালো:
This is an auto-generated long summary of Sony HDR-SR12E ক্যামকর্ডার 10 MP CMOS কালো based on the first three specs of the first five spec groups.

Sony HDR-SR12E. মোট মেগাপিক্সেল: 10 MP, সেন্সর টাইপ: CMOS, অপটিকাল সেন্সরের আকার: 25,4 / 3,1 mm (1 / 3.1"). অপটিকাল জুম: 12x, ডিজিটাল জুম: 150x, ফোকাল দৈর্ঘ্যের পরিসর: 4.9 - 58.8 mm. অভ্যন্তরীণ স্টোরেজ ক্ষমতা: 120 GB. ক্যামেরা শাটারের গতি: 1/2 - 1/800 s. ডিসপ্লের কর্ণ: 8,13 cm (3.2"), ডিসপ্লে: LCD

ছবি সেন্সর
মোট মেগাপিক্সেল *
10 MP
সেন্সর টাইপ *
CMOS
অপটিকাল সেন্সরের আকার *
25,4 / 3,1 mm (1 / 3.1")
লেন্স সিস্টেম
ফোকাল দৈর্ঘ্যের পরিসর
4.9 - 58.8 mm
ফোকাল দৈর্ঘ্য (34 মিমি ফিল্ম সমকক্ষ)
40 - 480 mm
অপটিকাল জুম *
12x
ফিল্টার-এর আকার
3,7 cm
ডিজিটাল জুম *
150x
চিত্র স্থিতিকারক *
Yes
স্টোরেজ
অভ্যন্তরীণ স্টোরেজ ক্ষমতা *
120 GB
হোয়াইট ব্যালেন্স
আউটডোর হোয়াইট ব্যালেন্স
Yes
ইনডোর হোয়াইট ব্যালেন্স
Yes
ওয়ানপুশ হোয়াইট ব্যালেন্স
Yes
ফ্ল্যাশ
অন্তর্নিহিত ফ্ল্যাশ *
Yes
শাটার
ক্যামেরা শাটারের গতি
1/2 - 1/800 s
ডিসপ্লে
ডিসপ্লের কর্ণ *
8,13 cm (3.2")
ডিসপ্লে
LCD
ভিউফাইন্ডার
ভিউফাইন্ডার রেজোলিউশন
123200 পিক্সেল
ক্যামেরা
ন্যূনতম আলোকসজ্জা
5 lx
ফটো মোড
Yes
ডিজাইন
পণ্যের রং *
কালো
LED নির্দেশকারী
Yes
ভিডিও
সমর্থিত ভিডিও ফর্ম্যাট
MPEG2
অডিও
বিল্ট-ইন মাইক্রোফোন *
Yes
বিল্ট-ইন স্পিকার(সমূহ)
Yes
অডিও ডাবিং
No
পোর্ট ও ইন্টারফেসসমূহ
USB 2.0 পোর্টের পরিমাণ *
2
পিক্টব্রিজ *
Yes
DV পোর্ট
No
কম্পোনেন্ট ভিডিও (YPbPr/YCbCr) আউট *
1
মাইক্রোফোন ইন
No
HDMI *
Yes
এস-ভিডিও ইন
No
এস-ভিডিও আউট
Yes
ওজন ও আকারসমূহ
প্রস্থ
83 mm
গভীরতা
138 mm
উচ্চতা
76 mm
ওজন *
560 g
অন্যান্য বৈশিষ্ট্যসমূহ
বিদ্যুতের চাহিদা
4.3 - 4.5 W
লেন্স ব্যবস্থা
Carl Zeiss Vario-Sonnar T
স্বয়ংক্রিয় ফোকাস
Yes
ফেডার
Yes
ভিডিও আউট
1
অডিও আউটপুট
1
ম্যানুয়াল ফোকাস
Yes
কোলাহল হ্রাস
Yes
রাত মোড
Yes
Twilight
Yes
স্পটলাইট
Yes
Country Distributor
United Kingdom 1 distributor(s)