location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Semi-Soft Handycam® Carrying Case for DCR-PC Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Semi-Soft Handycam® Carrying Case for DCR-PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCM-PCY3 show
Show alternative article codes used in the online market place
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2019 16:03:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Semi-Soft Handycam® Carrying Case for DCR-PC Blue :
The short editorial description of Sony Semi-Soft Handycam® Carrying Case for DCR-PC Blue

Semi-Soft Handycam® Carrying Case for DCR-PC 6-8-9
More>>>
Sony Semi-Soft Handycam® Carrying Case for DCR-PC Blue:
The official marketing text of Sony Semi-Soft Handycam® Carrying Case for DCR-PC Blue as supplied by the manufacturer

This compact, easy to carry Sony shoulder bag is perfect for your Handycam® camcorder. Attractive and padded, the carrying case features a two way strap for use as a shoulder bag or waist pouch. Also includes a case for a spare battery.
-Two way strap for use as a shoulder bag or waist pouch

Short summary description Sony Semi-Soft Handycam® Carrying Case for DCR-PC Blue:
This short summary of the Sony Semi-Soft Handycam® Carrying Case for DCR-PC Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Semi-Soft Handycam® Carrying Case for DCR-PC, Blue

Long summary description Sony Semi-Soft Handycam® Carrying Case for DCR-PC Blue:
This is an auto-generated long summary of Sony Semi-Soft Handycam® Carrying Case for DCR-PC Blue based on the first three specs of the first five spec groups.

Sony Semi-Soft Handycam® Carrying Case for DCR-PC. Product colour: Blue

Features
Product colour *
Blue
Weight & dimensions
Width
125 mm
Depth
120 mm
Height
85 mm