Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-PC109E NON 1Mpix CCD 2.5 1.07 MP

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-PC109E NON 1Mpix CCD 2.5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-PC109E show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31658
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DCR-PC109E NON 1Mpix CCD 2.5 1.07 MP :
The short editorial description of Sony DCR-PC109E NON 1Mpix CCD 2.5 1.07 MP

MiniDV Handycam® Camcorder
More>>>
Sony DCR-PC109E NON 1Mpix CCD 2.5 1.07 MP:
The official marketing text of Sony DCR-PC109E NON 1Mpix CCD 2.5 1.07 MP as supplied by the manufacturer

Compact and feature rich, the Sony DCR-PC109 MiniDV Handycam® is the perfect camcorder for people who demand quality and convenience. Featuring a large 2.5” hybrid SwivelScreen™ LCD display, Super NightShot® Plus infrared recording system, Super SteadyShot® image stabilization, and a big 1.0 megapixel Advanced HAD™ imaging device, the DCR-PC109 provides all the punch of a camera twice its size. Combined with Memory Stick DUO™ media, it even doubles as a digital camera, able to take pictures as large as 1152 x 864 pixels.
What really sets it apart from the competition, though, is its innovative Handycam® Station, which provides quick and easy connection between the camcorder and your TV, VCR, or computer. Now, viewing your footage is easier than ever before. Plus, it provides power to the camcorder and charges the battery while you wait, assuring you a full charge whenever you use it.
• 1.0 Megapixel (Gross) Advanced HAD™ CCD Imager
1/5" Advanced HAD™ (Hole Accumulation Diode) CCD with 690K (effective) pixels provides excellent detail and clarity, with exceptional video performance (up to 520 lines of horizontal resolution). Realize great looking digital still images utilizing 1000K (effective) pixels. The Megapixel technology enhances your digital videos and digital still photography performance.

• 10X Optical/120X Digital Zoom
The optical zoom helps to bring the action up close from far away. In addition, the digital zoom interpolation means that extreme digital zooming is clearer, with less distortion than previous types of digital zooms.

• Handycam® Station
Placing the DCR-PC109 on the supplied Handycam Station provides a quick and easy connection between the camcorder and a TV/VCR for easy viewing, or a USB or i.LINK® supported computer for video and still image editing. It also supplies power to the camcorder for charging the battery.

• 2.5" Hybrid SwivelScreen™ Touch Screen LCD Display (123K Pixels)
Provides excellent viewing clarity with improved resolution. The 123K pixel LCD display makes images sharp and detailed during playback or when monitoring recording. The Hybrid Reflective-Transmissive LCD Screen provides accurate viewing in sunlight or bright light, virtually eliminating the “wash-out” common with traditional LCD Screens.

• Digital Still Memory Mode with Memory Stick Duo™ Media
Capture digital still images at 1152 x 864 or 640 x 480 resolution, directly onto Memory Stick Duo™ media for easy transfer to PC’s for emailing, printing, or sharing with other compatible Memory Stick™ devices.

• Progressive Shutter
Mechanical shutter system that provides Progressive Scan performance while utilizing an interlace scanning system. Digital still images will be sharp and clear with excellent definition.

• Analog To Digital Conversion with Pass-Through
Convert and/or record any analog NTSC video source to digital video via the analog inputs. Analog NTSC video can also be passed through the digital Handycam camcorder directly into a PC via the i.LINK® interface in real-time for easy PC editing of your analog footage.

• InfoLithium® Battery with AccuPower™ Meter System
Charge the battery at any time because unlike NiCad (Nickel Cadmium) batteries Sony’s rechargeable Lithium-Ion batteries are not subjected to a life shortening “memory effect”. Sony’s exclusive AccuPower™ meter displays the battery time remaining in minutes, in the viewfinder or the LCD screen.

• Super SteadyShot Image Stabilization System
An advanced version of Sony’s SteadyShot® system that controls an even higher range of shake and vibration frequencies, to achieve an even higher level of smoothness without degradation of video like some other image stabilization systems.

• 12-Bit/16-Bit PCM Digital Stereo
16-Bit offers the same outstanding sound quality as compact disc. 12-Bit recording enables you to add an additional audio track with compatible audio dubbing equipment or i.LINK®* interface compatible computers.

Short summary description Sony DCR-PC109E NON 1Mpix CCD 2.5 1.07 MP:
This short summary of the Sony DCR-PC109E NON 1Mpix CCD 2.5 1.07 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-PC109E NON 1Mpix CCD 2.5, 1.07 MP, CCD, 25.4 / 5 mm (1 / 5"), 10x, 120x, 6.35 cm (2.5")

Long summary description Sony DCR-PC109E NON 1Mpix CCD 2.5 1.07 MP:
This is an auto-generated long summary of Sony DCR-PC109E NON 1Mpix CCD 2.5 1.07 MP based on the first three specs of the first five spec groups.

Sony DCR-PC109E NON 1Mpix CCD 2.5. Total megapixels: 1.07 MP, Sensor type: CCD, Optical sensor size: 25.4 / 5 mm (1 / 5"). Optical zoom: 10x, Digital zoom: 120x. Display diagonal: 6.35 cm (2.5"), Display: Hybrid LCD. Minimum illumination: 7 lx. Width: 50 mm, Depth: 98 mm, Height: 97 mm

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
1.07 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 5 mm (1 / 5")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
120x
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display
The description of display that can includes display type, resolution, size etc.
Hybrid LCD
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
7 lx
Weight & dimensions
Width *
The measurement or extent of something from side to side.
50 mm
Depth *
The distance from the front to the back of something.
98 mm
Height *
The measurement of the product from head to foot or from base to top.
97 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
385 g
Other features
Resolution
1152 x 864 pixels
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:56:10
Uk has collected 1 expert review for Sony DCR-PC109E NON 1Mpix CCD 2.5 1.07 MP but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:56:10
Nl heeft 1 proffesionele recensie voor Sony DCR-PC109E NON 1Mpix CCD 2.5 1,07 MP gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:56:10
Fr a recueilli 1 avis d’experts pour Sony DCR-PC109E NON 1Mpix CCD 2.5 1,07 MP CCD (dispositif à transfert de charge) mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:56:10
De hat 1 Expertenmeinung für Sony DCR-PC109E NON 1Mpix CCD 2.5 1,07 MP zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:56:10
Testseek ha raccolto 1 recensione da parte di esperti per Sony DCR-PC109E NON 1Mpix CCD 2.5 1,07 MP ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:56:10
Es ha coleccionado 1 opiniones de expertos para Sony DCR-PC109E NON 1Mpix CCD 2.5 1,07 MP pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:56:10
Dk har samlet 1 ekspertanmeldelse for Sony DCR-PC109E NON 1Mpix CCD 2.5 1,07 MP men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:56:10
Se har samlat in 1 experttest för Sony DCR-PC109E NON 1Mpix CCD 2.5 1,07 MP men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
smartson.se
Updated:
2011-10-04 04:56:10
Duktig miniDV-kamera på en megapixel som kan vara svår att greppa men desto enklare att använda. Bild och ljud får överlag bra betyg från testarpanelen.
0%
Show all
Customer service details
X