Smartwares logo

Smartwares SMA-40952 Glas break sensor alarm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60892
Info modified on:
14 Mar 2024, 19:09:16
Short summary description Smartwares SMA-40952 Glas break sensor alarm:

Smartwares SMA-40952 Glas break sensor alarm, Wireless, White, 433 MHz, 90 dB, CE, CR2032

Long summary description Smartwares SMA-40952 Glas break sensor alarm:

Smartwares SMA-40952 Glas break sensor alarm. Connectivity technology: Wireless, Product colour: White, Operating frequency: 433 MHz. Battery type: CR2032, Battery voltage: 3 V. Number of products included: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.