Smartwares logo

Smartwares RM149 5YR Smoke alarm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59725
Info modified on:
27 Aug 2024, 15:13:35
End of life date:
25 Jun 2024
Short summary description Smartwares RM149 5YR Smoke alarm:

Smartwares RM149 5YR Smoke alarm, Photoelectrical reflection detector, White, Home, Office, Plastic, 85 dB, Surface-mounted

Long summary description Smartwares RM149 5YR Smoke alarm:

Smartwares RM149 5YR Smoke alarm. Detector type: Photoelectrical reflection detector, Product colour: White, Best uses: Home, Office. Power source: Battery, Battery voltage: 9 V, Battery technology: Alkaline. Certification: TUV. Mounting diameter: 8 cm, Weight: 130 g. Package width: 118 mm, Package depth: 45 mm, Package height: 165 mm

Video
Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.