Skylane Optics logo

Skylane Optics QSFP28 SR4 transceiver module coded for HP H3C JL274A

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9229
Info modified on:
14 Mar 2024, 17:47:15
Short summary description Skylane Optics QSFP28 SR4 transceiver module coded for HP H3C JL274A:

Skylane Optics QSFP28 SR4 transceiver module coded for HP H3C JL274A, Fiber optic, 100000 Mbit/s, QSFP28, SR4, 850 nm, 100 Gigabit Ethernet

Long summary description Skylane Optics QSFP28 SR4 transceiver module coded for HP H3C JL274A:

Skylane Optics QSFP28 SR4 transceiver module coded for HP H3C JL274A. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Product colour: Metallic, Brand compatibility: HP, Compatible products: HP H3C JL274A

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.