Sirius Home Maggie Light decoration chain 80 bulb(s) LED

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7334
Info modified on:
25 Apr 2024, 10:46:43
Long product name Sirius Home Maggie Light decoration chain 80 bulb(s) LED:

Maggie 7,9 m String Light 80 lights

Short summary description Sirius Home Maggie Light decoration chain 80 bulb(s) LED:

Sirius Home Maggie, Light decoration chain, Silver, Transparent, Flexible, 80 bulb(s), LED, Clear

Long summary description Sirius Home Maggie Light decoration chain 80 bulb(s) LED:

Sirius Home Maggie. Product type: Light decoration chain, Product colour: Silver, Transparent, Mounting type: Flexible. Number of bulbs: 80 bulb(s), Bulb type: LED, Light colour: Clear. Power source type: DC, Input voltage: 3.5 V, Power: 1.8 W. Length: 7900 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.