Siemens logo

Siemens iQ500 tumble dryer Freestanding Front-load 6 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89684
Info modified on:
18 Jun 2025, 15:33:22
Short summary description Siemens iQ500 tumble dryer Freestanding Front-load 6 kg White:

Siemens iQ500, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Siemens iQ500 tumble dryer Freestanding Front-load 6 kg White:

Siemens iQ500. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 6 kg, Condensation efficiency class (old): B, Noise level: 66 dB. Delay start (max): 24 h. Energy consumption: 2 kWh, Annual energy consumption: 204 kWh, Connected load: 1000 W. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.