Siemens logo

Siemens S 16.75 varioPerfect washing machine Front-load 7 kg 1600 RPM White

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86897
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens S 16.75 varioPerfect washing machine Front-load 7 kg 1600 RPM White:

Siemens S 16.75 varioPerfect, Front-load, 7 kg, A, 73 dB, 1600 RPM, White

Long summary description Siemens S 16.75 varioPerfect washing machine Front-load 7 kg 1600 RPM White:

Siemens S 16.75 varioPerfect. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 842 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.