Siemens logo

Siemens WM14T468ES washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27990
Info modified on:
27 May 2024, 12:17:43
Short summary description Siemens WM14T468ES washing machine Front-load 8 kg 1400 RPM White:

Siemens WM14T468ES, Front-load, 8 kg, B, 1400 RPM, 135 kWh, 9680 L

Long summary description Siemens WM14T468ES washing machine Front-load 8 kg 1400 RPM White:

Siemens WM14T468ES. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 135 kWh, Annual water consumption washing: 9680 L. Product colour: White. Width: 598 mm, Depth: 585 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.